Ohmite Manufacturing Co. Through Hole Resistors 25J12RE

Description
12 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
12 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J12RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J12RE-ND
Through Hole Resistors 25J12RE-ND
12 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

12 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 12 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel - 70023224 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 12 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
70023224
Resistor;Wirewound;Res 12 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel 70023224
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 12 Ohm, 5W, 5%; Resistance Ohmite - 64K8265 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 12 Ohm, 5W, 5%; Resistance Ohmite
64K8265
Wirewound Resistor, 12 Ohm, 5W, 5%; Resistance Ohmite 64K8265
WIREWOUND RESISTOR, 12 OHM, 5W, 5%; Resistance:12ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound ; Product Diameter:7mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 12 OHM, 5W, 5%; Resistance:12ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound; Product Diameter:7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 25J12RE-ND 70023224 64K8265
Product Name Through Hole Resistors Resistor;Wirewound;Res 12 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 12 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details