Ohmite Manufacturing Co. Through Hole Resistors 25J6K0E

Description
5W 6K0 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
5W 6K0 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25J6K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25J6K0E-ND
Through Hole Resistors 25J6K0E-ND
5W 6K0 OHMS VITREOUS 5%

5W 6K0 OHMS VITREOUS 5%

Buy Now Datasheet
Wirewound Resistor, 6Kohm, 5W, 5%; Resistance Ohmite - 64K8319 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 6Kohm, 5W, 5%; Resistance Ohmite
64K8319
Wirewound Resistor, 6Kohm, 5W, 5%; Resistance Ohmite 64K8319
WIREWOUND RESISTOR, 6KOHM, 5W, 5%; Resistance:6kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 6KOHM, 5W, 5%; Resistance:6kohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 6 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel - 70023263 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 6 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
70023263
Resistor;Wirewound;Res 6 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel 70023263
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 25J6K0E-ND 64K8319 70023263
Product Name Through Hole Resistors Wirewound Resistor, 6Kohm, 5W, 5%; Resistance Ohmite Resistor;Wirewound;Res 6 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 0.0 ohms 6000 ohms 6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details