Ohmite Manufacturing Co. Chassis Mount Resistors 40/70MNJ2R00DE

Description
2 Ohms ±5% 70W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2 Ohms ±5% 70W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 40/70MNJ2R00DE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
40/70MNJ2R00DE-ND
Chassis Mount Resistors 40/70MNJ2R00DE-ND
2 Ohms ±5% 70W Wirewound Chassis Mount Resistor

2 Ohms ±5% 70W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 40/70MNJ2R00DE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
40/70MNJ2R00DE
Chassis Mount Resistors 40/70MNJ2R00DE
RES CHAS MNT 2 OHM 5% 70W

RES CHAS MNT 2 OHM 5% 70W

Supplier's Site Datasheet
Resistor, 2 Ohm, 40W, Quick Connect; Resistance Ohmite - 41M6591 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2 Ohm, 40W, Quick Connect; Resistance Ohmite
41M6591
Resistor, 2 Ohm, 40W, Quick Connect; Resistance Ohmite 41M6591
RESISTOR, 2 OHM, 40W, QUICK CONNECT; Resistance:2ohm; Product Range:METALOHM Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 180ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR, 2 OHM, 40W, QUICK CONNECT; Resistance:2ohm; Product Range:METALOHM Series; Power Rating:40W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 180ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 40/70MNJ2R00DE-ND 40/70MNJ2R00DE 41M6591
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, 2 Ohm, 40W, Quick Connect; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details