300 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Features
WIREWOUND RESISTOR, 300 OHM, 5W, 5%; Resistance:300ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Wirewound
WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 25J300E-ND | 70024185 | 64K8297 | 14P2106 |
| Product Name | Through Hole Resistors | Resistor;Wirewound;Res 300 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Vitreous Enamel | Wirewound Resistor, 300 Ohm, 5W, 5%; Resistance Ohmite | Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded | |
| Resistance Range | 300 ohms | 300 ohms | 300 ohms |