Ohmite Manufacturing Co. Through Hole Resistors 23JR75E

Description
750 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
750 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23JR75E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23JR75E-ND
Through Hole Resistors 23JR75E-ND
750 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

750 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,0.75Ohms,135Wv,5+/-% Tol,-50,50Ppm-Tc Rohs Compliant Ohmite - 64K8167 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,0.75Ohms,135Wv,5+/-% Tol,-50,50Ppm-Tc Rohs Compliant Ohmite
64K8167
Resistor,wirewound,0.75Ohms,135Wv,5+/-% Tol,-50,50Ppm-Tc Rohs Compliant Ohmite 64K8167
Resistor,Wirewound,0 .75Ohms,135WV,5+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Resistor,Wirewound,0.75Ohms,135WV,5+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 23JR75E-ND 64K8167
Product Name Through Hole Resistors Resistor,wirewound,0.75Ohms,135Wv,5+/-% Tol,-50,50Ppm-Tc Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers