Ohmite Manufacturing Co. Through Hole Resistors 25JR75E

Description
5W 0.75 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
5W 0.75 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 25JR75E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
25JR75E-ND
Through Hole Resistors 25JR75E-ND
5W 0.75 OHMS VITREOUS 5%

5W 0.75 OHMS VITREOUS 5%

Buy Now Datasheet
Wirewound Resistor, 0.75 Ohm, 5W, 5%; Resistance Ohmite - 64K8253 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.75 Ohm, 5W, 5%; Resistance Ohmite
64K8253
Wirewound Resistor, 0.75 Ohm, 5W, 5%; Resistance Ohmite 64K8253
WIREWOUND RESISTOR, 0.75 OHM, 5W, 5%; Resistance:0.75ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.75 OHM, 5W, 5%; Resistance:0.75ohm; Product Range:20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:330V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 25JR75E-ND 64K8253
Product Name Through Hole Resistors Wirewound Resistor, 0.75 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details