Ohmite Manufacturing Co. Thick Film Resistor TGHGCR0100DE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - TGHGCR0100DE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
TGHGCR0100DE
Thick Film Resistor TGHGCR0100DE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chassis Mount Resistors - TGHGCR0100DE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TGHGCR0100DE-ND
Chassis Mount Resistors TGHGCR0100DE-ND
10 mOhms ±0.5% 100W Thick Film Chassis Mount Resistor

10 mOhms ±0.5% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Current Sense Res, 0R01, 0.5%, 100W; Resistance Ohmite - 51AC1257 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 0.5%, 100W; Resistance Ohmite
51AC1257
Current Sense Res, 0R01, 0.5%, 100W; Resistance Ohmite 51AC1257
CURRENT SENSE RES, 0R01, 0.5%, 100W; Resistance:0.01ohm; Product Range:TGHG Series; Power Rating:100W; Resistance Tolerance:± 0.5%; Voltage Rating:-; Resistor Technology:Thick Film; Temperature Coefficient:± 60ppm/°C; Qualification:-RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 0.5%, 100W; Resistance:0.01ohm; Product Range:TGHG Series; Power Rating:100W; Resistance Tolerance:± 0.5%; Voltage Rating:-; Resistor Technology:Thick Film; Temperature Coefficient:± 60ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TGHGCR0100DE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TGHGCR0100DE
Chassis Mount Resistors TGHGCR0100DE
100W SOT227 0.0100 OHM 0.5%

100W SOT227 0.0100 OHM 0.5%

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TGHGCR0100DE TGHGCR0100DE-ND 51AC1257 TGHGCR0100DE
Product Name Thick Film Resistor Chassis Mount Resistors Current Sense Res, 0R01, 0.5%, 100W; Resistance Ohmite Chassis Mount Resistors
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Mounting / Packaging SOT-227-4 M4 Threaded
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTPR16GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers