1 mOhms ±0.5% 100W Thick Film Chassis Mount Resistor
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CURRENT SENSE RES, 0R001, 0.5%, 100W; Resistance:0.001ohm;
100W SOT227 0.0010 OHM 0.5%
100W SOT227 0.0010 OHM 0.5%
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TGHGCR0010DE-ND | TGHGCR0010DE | 51AC1254 | TGHGCR0010DE | TGHGCR0010DE |
| Product Name | Chassis Mount Resistors | Thick Film Resistor | Current Sense Res, 0R001, 0.5%, 100W; Resistance Ohmite | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Current Sensing; General Use | Current Sensing | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | SOT-227-4 | M4 Threaded | |||
| Resistance Range | 1.00E-3 ohms | 1.00E-3 ohms | 1.00E-3 ohms | 1.00E-3 ohms |