Ohmite Manufacturing Co. Chassis Mount Resistors TGHGCR0500FE

Description
50 mOhms ±1% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
50 mOhms ±1% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TGHGCR0500FE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TGHGCR0500FE-ND
Chassis Mount Resistors TGHGCR0500FE-ND
50 mOhms ±1% 100W Thick Film Chassis Mount Resistor

50 mOhms ±1% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 8933380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8933380
Chassis Mount Resistors 8933380
Resistor Thick Film 0R05 100W 1% Sot227

Resistor Thick Film 0R05 100W 1% Sot227

Supplier's Site
Chassis Mount Resistors - TGHGCR0500FE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TGHGCR0500FE
Chassis Mount Resistors TGHGCR0500FE
RES CHAS MNT 0.05 OHM 1% 100W

RES CHAS MNT 0.05 OHM 1% 100W

Supplier's Site Datasheet
Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 100 W;Tol 1%;SMT;SOT-227;Curr-Sense - 70024256 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 100 W;Tol 1%;SMT;SOT-227;Curr-Sense
70024256
Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 100 W;Tol 1%;SMT;SOT-227;Curr-Sense 70024256
The TGHG Series uses state of the art technology to provide high reliable, non-inductive performance. This resistor is ideal for many current monitoring and controls applications. Features Resistance Values Beginning at 0.5 Milliohms Non-Inductive Four Terminal Kelvin Connection SOT-227 Package Four Terminals to Isolate Measurement Path from Current Flow Path Accuracy in a High Power Package Specifications Heat Sink: Nickel-Plated Copper Terminal Nuts: Metric M4 303 Stainless Steel Resistance Tolerances: 1% Pulse Current: Up to 500 A/0.5 Sec, Depending on Ohmic Value Temperature Coefficient: Referenced to 25°C, R Taken at –15°C and +105°C, 60 ppm/°C; 500 ppm/°C for Resistance Range 27 Milliohms to 49 Milliohms Power Rating: 100 W at 70°C Case Temperature; 50 Amp Permanent (Higher on Request) Dielectric Strength: 1000 VDC, Higher Value on Request Heat Resistance: Rth < 0.56 K/W Working Temperature Range: –55°C to +155°C

The TGHG Series uses state of the art technology to provide high reliable, non-inductive performance. This resistor is ideal for many current monitoring and controls applications. Features

  • Resistance Values Beginning at 0.5 Milliohms
  • Non-Inductive
  • Four Terminal Kelvin Connection
  • SOT-227 Package
  • Four Terminals to Isolate Measurement Path from Current Flow Path
  • Accuracy in a High Power Package Specifications
  • Heat Sink: Nickel-Plated Copper
  • Terminal Nuts: Metric M4 303 Stainless Steel
  • Resistance Tolerances: 1%
  • Pulse Current: Up to 500 A/0.5 Sec, Depending on Ohmic Value
  • Temperature Coefficient: Referenced to 25°C, R Taken at –15°C and +105°C, 60 ppm/°C; 500 ppm/°C for Resistance Range 27 Milliohms to 49 Milliohms
  • Power Rating: 100 W at 70°C Case Temperature; 50 Amp Permanent (Higher on Request)
  • Dielectric Strength: 1000 VDC, Higher Value on Request
  • Heat Resistance: Rth < 0.56 K/W
  • Working Temperature Range: –55°C to +155°C
Supplier's Site
Current Sense Res, 0R05, 1%, 100W; Resistance Ohmite - 59M9789 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1%, 100W; Resistance Ohmite
59M9789
Current Sense Res, 0R05, 1%, 100W; Resistance Ohmite 59M9789
CURRENT SENSE RES, 0R05, 1%, 100W; Resistance:0.05ohm; Product Range:TGHG Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Thick Film; Temperature Coefficient:± 60ppm/°C; Product Height:12mmRoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1%, 100W; Resistance:0.05ohm; Product Range:TGHG Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Thick Film; Temperature Coefficient:± 60ppm/°C; Product Height:12mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R05, 100W, Screw, Thick Film; Resistance Ohmite - 94M9854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 100W, Screw, Thick Film; Resistance Ohmite
94M9854
Res, 0R05, 100W, Screw, Thick Film; Resistance Ohmite 94M9854
RES, 0R05, 100W, SCREW, THICK FILM; Resistance:0.05ohm; Product Range:TGHG Series; Power Rating:100W; Resistor Element Material:Thick Film; Resistor Case Style:SOT-227; Resistance Tolerance:± 1%; Temperature Coefficient:± 60ppm/°C; RoHS Compliant: Yes

RES, 0R05, 100W, SCREW, THICK FILM; Resistance:0.05ohm; Product Range:TGHG Series; Power Rating:100W; Resistor Element Material:Thick Film; Resistor Case Style:SOT-227; Resistance Tolerance:± 1%; Temperature Coefficient:± 60ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TGHGCR0500FE-ND 8933380 TGHGCR0500FE 70024256 59M9789 94M9854
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 100 W;Tol 1%;SMT;SOT-227;Curr-Sense Current Sense Res, 0R05, 1%, 100W; Resistance Ohmite Res, 0R05, 100W, Screw, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-4 Screw Terminals; Planar M4 Threaded Surface Mount Technology (SMT / SMD); SOT-227 Screw Terminals; SOT-227
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details