Ohmite Manufacturing Co. Current Sense Resistor, 0.01 Ohm, 2W, 1%; Resistance Ohmite WLCR010FE

Description
CURRENT SENSE RESISTOR, 0.01 OHM, 2W, 1%; Resistance:0.01ohm; Product Range:WL Series; Power Rating:2W; Resistor Element Type:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Filter Terminals:Axial Leaded RoHS Compliant: Yes
Description
CURRENT SENSE RESISTOR, 0.01 OHM, 2W, 1%; Resistance:0.01ohm; Product Range:WL Series; Power Rating:2W; Resistor Element Type:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Filter Terminals:Axial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.01 Ohm, 2W, 1%; Resistance Ohmite - 29K7772 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 2W, 1%; Resistance Ohmite
29K7772
Current Sense Resistor, 0.01 Ohm, 2W, 1%; Resistance Ohmite 29K7772
CURRENT SENSE RESISTOR, 0.01 OHM, 2W, 1%; Resistance:0.01ohm; Product Range:WL Series; Power Rating:2W; Resistor Element Type:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Filter Terminals:Axial Leaded RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 2W, 1%; Resistance:0.01ohm; Product Range:WL Series; Power Rating:2W; Resistor Element Type:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Filter Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29K7772
Product Name Current Sense Resistor, 0.01 Ohm, 2W, 1%; Resistance Ohmite
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731HTTC6R8JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details