Ohmite Manufacturing Co. Chassis Mount Resistors SHT1-500C075DE

Description
150 µOhms ±0.5% 37.5W Metal Element Chassis Mount Resistor
Request a Quote Datasheet
Description
150 µOhms ±0.5% 37.5W Metal Element Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - SHT1-500C075DE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
SHT1-500C075DE-ND
Chassis Mount Resistors SHT1-500C075DE-ND
150 µOhms ±0.5% 37.5W Metal Element Chassis Mount Resistor

150 µOhms ±0.5% 37.5W Metal Element Chassis Mount Resistor

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1063585-SHT1-500C075DE
Resistors - Chassis Mount Resistors 1063585-SHT1-500C075DE
Win Source Part Number: 1063585-SHT1-500C075 DE Category: Resistors>Chassis Mount Resistors Series: S Features: Current Sense Package: Bulk Height - Seated (Max): 0.906" (23.00mm) Standard Package: 1 Tolerance: ±0.5% Lead Style: 4-Terminal Power (Watts): 37.5W Mounting Feature: Flanges Composition: Metal Element Resistance: 150 µOhms Package / Case: Rectangular Case - Open Temperature Range - Operating: -25°C ~ 85°C Dimension: 4.961" L x 1.811" W (126.00mm x 46.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Ohmite Other Names: SHT1500C075DE

Win Source Part Number: 1063585-SHT1-500C075DE
Category: Resistors>Chassis Mount Resistors
Series: S
Features: Current Sense
Package: Bulk
Height - Seated (Max): 0.906" (23.00mm)
Standard Package: 1
Tolerance: ±0.5%
Lead Style: 4-Terminal
Power (Watts): 37.5W
Mounting Feature: Flanges
Composition: Metal Element
Resistance: 150 µOhms
Package / Case: Rectangular Case - Open
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 4.961" L x 1.811" W (126.00mm x 46.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Ohmite
Other Names: SHT1500C075DE

Buy Now Datasheet
Chassis Mount Resistors - SHT1-500C075DE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
SHT1-500C075DE
Chassis Mount Resistors SHT1-500C075DE
RES CHAS MNT 150 UOHM 0.5%

RES CHAS MNT 150 UOHM 0.5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number SHT1-500C075DE-ND 1063585-SHT1-500C075DE SHT1-500C075DE
Product Name Chassis Mount Resistors Resistors - Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Rect. Case - Open 4-Terminal
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers