Ohmite Manufacturing Co. Resistor, Wirewound, 0.05 Ohm, 3.5W, 5%; Resistance Ohmite RW3R5EAR050JT

Description
RESISTOR, WIREWOUND, 0.05 OHM, 3.5W, 5%; Resistance:0.05ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:Current Sense; Product Range:RW Series RoHS Compliant: No
Description
RESISTOR, WIREWOUND, 0.05 OHM, 3.5W, 5%; Resistance:0.05ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:Current Sense; Product Range:RW Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 0.05 Ohm, 3.5W, 5%; Resistance Ohmite - 16C0384 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.05 Ohm, 3.5W, 5%; Resistance Ohmite
16C0384
Resistor, Wirewound, 0.05 Ohm, 3.5W, 5%; Resistance Ohmite 16C0384
RESISTOR, WIREWOUND, 0.05 OHM, 3.5W, 5%; Resistance:0.05ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:Current Sense; Product Range:RW Series RoHS Compliant: No

RESISTOR, WIREWOUND, 0.05 OHM, 3.5W, 5%; Resistance:0.05ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:Current Sense; Product Range:RW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16C0384
Product Name Resistor, Wirewound, 0.05 Ohm, 3.5W, 5%; Resistance Ohmite
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound
Mounting / Packaging SMD
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A24RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details