Ohmite Manufacturing Co. Resistor, Current Sense, 0.025 Ohm, 2W, 1%; Resistance Ohmite WLCR025FE

Description
RESISTOR, CURRENT SENSE, 0.025 OHM, 2W, 1%; Resistance:0.025ohm; Product Range:WL Series; Power Rating:2W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:11.4mm RoHS Compliant: Yes
Description
RESISTOR, CURRENT SENSE, 0.025 OHM, 2W, 1%; Resistance:0.025ohm; Product Range:WL Series; Power Rating:2W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:11.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Current Sense, 0.025 Ohm, 2W, 1%; Resistance Ohmite - 29K7775 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.025 Ohm, 2W, 1%; Resistance Ohmite
29K7775
Resistor, Current Sense, 0.025 Ohm, 2W, 1%; Resistance Ohmite 29K7775
RESISTOR, CURRENT SENSE, 0.025 OHM, 2W, 1%; Resistance:0.025ohm; Product Range:WL Series; Power Rating:2W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:11.4mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.025 OHM, 2W, 1%; Resistance:0.025ohm; Product Range:WL Series; Power Rating:2W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:11.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29K7775
Product Name Resistor, Current Sense, 0.025 Ohm, 2W, 1%; Resistance Ohmite
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details