Ohmite Manufacturing Co. Chassis Mount Resistors TGHDV10R0JE

Description
10 Ohms ±5% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 273-TGHDV10R0JE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
273-TGHDV10R0JE-ND
Chassis Mount Resistors 273-TGHDV10R0JE-ND
10 Ohms ±5% 100W Thick Film Chassis Mount Resistor

10 Ohms ±5% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Res, 10R, 100W, Qc, Thick Film; Resistance Ohmite - 28AH1056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 100W, Qc, Thick Film; Resistance Ohmite
28AH1056
Res, 10R, 100W, Qc, Thick Film; Resistance Ohmite 28AH1056
RES, 10R, 100W, QC, THICK FILM; Resistance:10ohm; Product Range:TGHD Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/K; Product Length:32mm RoHS Compliant: Yes

RES, 10R, 100W, QC, THICK FILM; Resistance:10ohm; Product Range:TGHD Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/K; Product Length:32mm RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - TGHDV10R0JE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TGHDV10R0JE
Chassis Mount Resistors TGHDV10R0JE
100W MINI SOT227 10 OHMS 5%

100W MINI SOT227 10 OHMS 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 273-TGHDV10R0JE-ND 28AH1056 TGHDV10R0JE
Product Name Chassis Mount Resistors Res, 10R, 100W, Qc, Thick Film; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-2 Quick Connects
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details