Ohmite Manufacturing Co. Chassis Mount Resistors TGHGCR1000FE

Description
Resistor Thick Film 0R1 100W 1% Sot227
Request a Quote Datasheet
Description
Resistor Thick Film 0R1 100W 1% Sot227
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 8932725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8932725
Chassis Mount Resistors 8932725
Resistor Thick Film 0R1 100W 1% Sot227

Resistor Thick Film 0R1 100W 1% Sot227

Supplier's Site
Chassis Mount Resistors - TGHGCR1000FE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TGHGCR1000FE-ND
Chassis Mount Resistors TGHGCR1000FE-ND
100 mOhms ±1% 100W Thick Film Chassis Mount Resistor

100 mOhms ±1% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
RES CHAS MNT 0.1 OHM 1% 100W - 547-TGHGCR1000FE - Utmel Electronic Limited
Hong Kong, China
RES CHAS MNT 0.1 OHM 1% 100W
547-TGHGCR1000FE
RES CHAS MNT 0.1 OHM 1% 100W 547-TGHGCR1000FE
RES CHAS MNT 0.1 OHM 1% 100W

RES CHAS MNT 0.1 OHM 1% 100W

Supplier's Site
Current Sense Res, 0R1, 1%, 100W; Resistance Ohmite - 59M9791 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 1%, 100W; Resistance Ohmite
59M9791
Current Sense Res, 0R1, 1%, 100W; Resistance Ohmite 59M9791
CURRENT SENSE RES, 0R1, 1%, 100W; Resistance:0.1ohm; Product Range:TGHG Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Thick Film; Temperature Coefficient:± 60ppm/°C; Product Length:38.1mmRoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 1%, 100W; Resistance:0.1ohm; Product Range:TGHG Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Thick Film; Temperature Coefficient:± 60ppm/°C; Product Length:38.1mmRoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - TGHGCR1000FE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TGHGCR1000FE
Chassis Mount Resistors TGHGCR1000FE
RES CHAS MNT 0.1 OHM 1% 100W

RES CHAS MNT 0.1 OHM 1% 100W

Supplier's Site Datasheet
Resistor;Thick Film;Res 0.1 Ohms;Pwr-Rtg 100 W;Tol 1%;SMT;SOT-227;Curr-Sense - 70024050 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 0.1 Ohms;Pwr-Rtg 100 W;Tol 1%;SMT;SOT-227;Curr-Sense
70024050
Resistor;Thick Film;Res 0.1 Ohms;Pwr-Rtg 100 W;Tol 1%;SMT;SOT-227;Curr-Sense 70024050
The TGHG Series uses state of the art technology to provide high reliable, non-inductive performance. This resistor is ideal for many current monitoring and controls applications. Features Resistance Values Beginning at 0.5 Milliohms Non-Inductive Four Terminal Kelvin Connection SOT-227 Package Four Terminals to Isolate Measurement Path from Current Flow Path Accuracy in a High Power Package Specifications Heat Sink: Nickel-Plated Copper Terminal Nuts: Metric M4 303 Stainless Steel Resistance Tolerances: 1% Pulse Current: Up to 500 A/0.5 Sec, Depending on Ohmic Value Temperature Coefficient: Referenced to 25°C, R Taken at –15°C and +105°C, 60 ppm/°C; 500 ppm/°C for Resistance Range 27 Milliohms to 49 Milliohms Power Rating: 100 W at 70°C Case Temperature; 50 Amp Permanent (Higher on Request) Dielectric Strength: 1000 VDC, Higher Value on Request Heat Resistance: Rth < 0.56 K/W Working Temperature Range: –55°C to +155°C

The TGHG Series uses state of the art technology to provide high reliable, non-inductive performance. This resistor is ideal for many current monitoring and controls applications. Features

  • Resistance Values Beginning at 0.5 Milliohms
  • Non-Inductive
  • Four Terminal Kelvin Connection
  • SOT-227 Package
  • Four Terminals to Isolate Measurement Path from Current Flow Path
  • Accuracy in a High Power Package Specifications
  • Heat Sink: Nickel-Plated Copper
  • Terminal Nuts: Metric M4 303 Stainless Steel
  • Resistance Tolerances: 1%
  • Pulse Current: Up to 500 A/0.5 Sec, Depending on Ohmic Value
  • Temperature Coefficient: Referenced to 25°C, R Taken at –15°C and +105°C, 60 ppm/°C; 500 ppm/°C for Resistance Range 27 Milliohms to 49 Milliohms
  • Power Rating: 100 W at 70°C Case Temperature; 50 Amp Permanent (Higher on Request)
  • Dielectric Strength: 1000 VDC, Higher Value on Request
  • Heat Resistance: Rth < 0.56 K/W
  • Working Temperature Range: –55°C to +155°C
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8932725 TGHGCR1000FE-ND 547-TGHGCR1000FE 59M9791 TGHGCR1000FE 70024050
Product Name Chassis Mount Resistors Chassis Mount Resistors RES CHAS MNT 0.1 OHM 1% 100W Current Sense Res, 0R1, 1%, 100W; Resistance Ohmite Chassis Mount Resistors Resistor;Thick Film;Res 0.1 Ohms;Pwr-Rtg 100 W;Tol 1%;SMT;SOT-227;Curr-Sense
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Screw Terminals; Planar SOT-227-4 Bolt-on Chassis; Screw Terminals; Flanges M4 Threaded Surface Mount Technology (SMT / SMD); SOT-227
Temperature Coefficient 60 to 500 ±ppm/°C 60 ±ppm/°C 60 ±ppm/°C 60 ±ppm/°C
Standards and Certifications RoHS; No RoHS
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-SR731HTTC3R90FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers