Ohmite Manufacturing Co. Through Hole Resistors WLBR020FET

Description
RES 0.02 OHM 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 0.02 OHM 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WLBR020FECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WLBR020FECT-ND
Through Hole Resistors WLBR020FECT-ND
RES 0.02 OHM 1% 1W AXIAL

RES 0.02 OHM 1% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - WLBR020FETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WLBR020FETR-ND
Through Hole Resistors WLBR020FETR-ND
20 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

20 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number WLBR020FECT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTP6R20FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details