Ohmite Manufacturing Co. Through Hole Resistors WLCR030FET

Description
30 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
30 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WLCR030FETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WLCR030FETR-ND
Through Hole Resistors WLCR030FETR-ND
30 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

30 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - WLCR030FECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WLCR030FECT-ND
Through Hole Resistors WLCR030FECT-ND
30 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

30 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number WLCR030FETR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details