Ohmite Manufacturing Co. Through Hole Resistors TK20PR500JE

Description
500 mOhms ±5% 20W Through Hole Resistor TO-220-2 Current Sense Thick Film
Request a Quote Datasheet
Description
500 mOhms ±5% 20W Through Hole Resistor TO-220-2 Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TK20PR500JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TK20PR500JE-ND
Through Hole Resistors TK20PR500JE-ND
500 mOhms ±5% 20W Through Hole Resistor TO-220-2 Current Sense Thick Film

500 mOhms ±5% 20W Through Hole Resistor TO-220-2 Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number TK20PR500JE-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details