Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES 0.03 OHM 1% 2W SMD
2W .030 OHMS 1% CURRENT SENSE
| Richardson RFPD | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | SBF12R030FER | 273-SBF12R030FERTR-ND | SBF12R030FER |
| Product Name | Metal Glaze Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | MetalAlloy | MetalAlloy | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Strip, C Bend | ||
| Resistance Range | 0.0300 ohms | 3.00E7 ohms |