Ohmite Manufacturing Co. Chassis Mount Resistors TGHDX100RJE

Description
100 Ohms ±5% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 273-TGHDX100RJE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
273-TGHDX100RJE-ND
Chassis Mount Resistors 273-TGHDX100RJE-ND
100 Ohms ±5% 100W Thick Film Chassis Mount Resistor

100 Ohms ±5% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Res, 100R, 100W, Wire Leaded, Thick Film; Resistance Ohmite - 28AH1069 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 100W, Wire Leaded, Thick Film; Resistance Ohmite
28AH1069
Res, 100R, 100W, Wire Leaded, Thick Film; Resistance Ohmite 28AH1069
RES, 100R, 100W, WIRE LEADED, THICK FILM; Resistance:100ohm; Product Range:TGHD Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes

RES, 100R, 100W, WIRE LEADED, THICK FILM; Resistance:100ohm; Product Range:TGHD Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TGHDX100RJE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TGHDX100RJE
Chassis Mount Resistors TGHDX100RJE
100W SOT227 100 OHMS 5%

100W SOT227 100 OHMS 5%

Supplier's Site Datasheet
Resistor - 128474411 - Radwell International
Willingboro, NJ, United States
Resistor
128474411
Resistor 128474411
RESISTOR, THICK FILM CHASSIS MOUNT RESISTOR, SERIES TGHD, EPOXY COATED, WIRE LEADS, 100 OHMS, 5%, 100W, 100PPM/C, SOT-227-2, 32X19X6MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, THICK FILM CHASSIS MOUNT RESISTOR, SERIES TGHD, EPOXY COATED, WIRE LEADS, 100 OHMS, 5%, 100W, 100PPM/C, SOT-227-2, 32X19X6MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number 273-TGHDX100RJE-ND 28AH1069 TGHDX100RJE 128474411
Product Name Chassis Mount Resistors Res, 100R, 100W, Wire Leaded, Thick Film; Resistance Ohmite Chassis Mount Resistors Resistor
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-2 Wire Leads
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data