Ohmite Manufacturing Co. Thick Film Resistor SM108031007FE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - SM108031007FE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
SM108031007FE
Thick Film Resistor SM108031007FE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 273-SM108031007FE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-SM108031007FE-ND
Through Hole Resistors 273-SM108031007FE-ND
RESISTOR

RESISTOR

Buy Now Datasheet
Resistor;Thick Film;Res 1000 Megohms;Pwr-Rtg 2.5 W;Tol 1%;Radial;Planar - 70022987 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 1000 Megohms;Pwr-Rtg 2.5 W;Tol 1%;Radial;Planar
70022987
Resistor;Thick Film;Res 1000 Megohms;Pwr-Rtg 2.5 W;Tol 1%;Radial;Planar 70022987
Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors. High Dielectric and Low Outgassing Epoxy Coating Low Resistance Noise Radial Terminals Non-Inductive

Ohmite's Slim-Mox provides stable performance for a wide range of resistance values, with voltage ratings up to 25K. Low temperature coefficients are available for high stability circuit applications. The spacesaving planar packaging offers an alternative to traditional high voltage resistors.

  • High Dielectric and Low Outgassing Epoxy Coating
  • Low Resistance Noise
  • Radial Terminals
  • Non-Inductive
Supplier's Site
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 1 Gohm, 2.5 W, 1%, 20 Kv Rohs Compliant Ohmite - 94M9561 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 1 Gohm, 2.5 W, 1%, 20 Kv Rohs Compliant Ohmite
94M9561
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 1 Gohm, 2.5 W, 1%, 20 Kv Rohs Compliant Ohmite 94M9561
Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 1 Gohm, 2.5 W, - 1%, 20 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 1 Gohm, 2.5 W, - 1%, 20 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SM108031007FE 273-SM108031007FE-ND 70022987 94M9561
Product Name Thick Film Resistor Through Hole Resistors Resistor;Thick Film;Res 1000 Megohms;Pwr-Rtg 2.5 W;Tol 1%;Radial;Planar Through Hole Thick Film Resistor, Slim-Mox, Slim-Mox Series, 1 Gohm, 2.5 W, 1%, 20 Kv Rohs Compliant Ohmite
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use; High Voltage Resistor General Use
Mounting / Packaging Radial Leads; Radial Radial Leads ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details