Ohmite Manufacturing Co. Chassis Mount Resistors TGHDV1R00JE

Description
1 Ohms ±5% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±5% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 273-TGHDV1R00JE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
273-TGHDV1R00JE-ND
Chassis Mount Resistors 273-TGHDV1R00JE-ND
1 Ohms ±5% 100W Thick Film Chassis Mount Resistor

1 Ohms ±5% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TGHDV1R00JE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TGHDV1R00JE
Chassis Mount Resistors TGHDV1R00JE
100W MINI SOT227 1 OHM 5%

100W MINI SOT227 1 OHM 5%

Supplier's Site Datasheet
Res, 1R, 100W, Quick Connect, Thick Film; Resistance Ohmite - 28AH1055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 100W, Quick Connect, Thick Film; Resistance Ohmite
28AH1055
Res, 1R, 100W, Quick Connect, Thick Film; Resistance Ohmite 28AH1055
RES, 1R, 100W, QUICK CONNECT, THICK FILM; Resistance:1ohm; Product Range:TGHD Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes

RES, 1R, 100W, QUICK CONNECT, THICK FILM; Resistance:1ohm; Product Range:TGHD Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-TGHDV1R00JE-ND TGHDV1R00JE 28AH1055
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 1R, 100W, Quick Connect, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-2 Quick Connects
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-SR731HTTC1R2JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details