10 mOhms ±1% 3W Chip Resistor Strip, C Bend Current Sense Metal Element
3W .01 OHMS 1%
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 273-SBK12R010FERTR-ND | SBK12R010FER |
| Product Name | Chip Resistor - Surface Mount | Miscellaneous Resistor |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | MetalAlloy | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Strip, C Bend | |
| Resistance Range | 0.0100 ohms |