Ohmite Manufacturing Co. Resistor, Current Sense, 0.1 Ohm, 1W, 1%; Resistance Ohmite WLBR100FE

Description
RESISTOR, CURRENT SENSE, 0.1 OHM, 1W, 1%; Resistance:0.1ohm; Product Range:WL Series; Power Rating:1W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:7mm RoHS Compliant: Yes
Description
RESISTOR, CURRENT SENSE, 0.1 OHM, 1W, 1%; Resistance:0.1ohm; Product Range:WL Series; Power Rating:1W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Current Sense, 0.1 Ohm, 1W, 1%; Resistance Ohmite - 29K7768 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.1 Ohm, 1W, 1%; Resistance Ohmite
29K7768
Resistor, Current Sense, 0.1 Ohm, 1W, 1%; Resistance Ohmite 29K7768
RESISTOR, CURRENT SENSE, 0.1 OHM, 1W, 1%; Resistance:0.1ohm; Product Range:WL Series; Power Rating:1W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:7mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.1 OHM, 1W, 1%; Resistance:0.1ohm; Product Range:WL Series; Power Rating:1W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29K7768
Product Name Resistor, Current Sense, 0.1 Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP1R0GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers