Ohmite Manufacturing Co. Through Hole Resistors WLCR005FET

Description
5 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-WLCR005FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-WLCR005FETTR-ND
Through Hole Resistors 273-WLCR005FETTR-ND
5 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

5 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 273-WLCR005FETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-WLCR005FETCT-ND
Through Hole Resistors 273-WLCR005FETCT-ND
RES 0.005 OHM 1% 2W AXIAL

RES 0.005 OHM 1% 2W AXIAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 273-WLCR005FETTR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers