Ohmite Manufacturing Co. Miniature Wirewound Current Sense Resistor WL Series

Description
Miniature Wirewound Current Sense Ultra-low ohmic value series for Current Sensing applications The WL series contains very low inductance (<1nH at 1MHz Test) with miniaturized dimensions giving a great power to size ratio. The WL series use of the highest quality standard (96% Alumina) ceramic core manufactured using Wire winding/Spot Welding–by Computer Numerical Control (CNC) machine tools to ensure consistency of product quality. The encapsulation of the epoxy molding compound is done by advanced IC encapsulation mold/die technologies. Power rating 0.5-2 watts Resistance range 0.005-0.1 ohms 1% Tolerance standard TCR as low as 100ppm Miniature size
Datasheet
Description
Miniature Wirewound Current Sense Ultra-low ohmic value series for Current Sensing applications The WL series contains very low inductance (<1nH at 1MHz Test) with miniaturized dimensions giving a great power to size ratio. The WL series use of the highest quality standard (96% Alumina) ceramic core manufactured using Wire winding/Spot Welding–by Computer Numerical Control (CNC) machine tools to ensure consistency of product quality. The encapsulation of the epoxy molding compound is done by advanced IC encapsulation mold/die technologies. Power rating 0.5-2 watts Resistance range 0.005-0.1 ohms 1% Tolerance standard TCR as low as 100ppm Miniature size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Wirewound Current Sense Resistor - WL Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Miniature Wirewound Current Sense Resistor
WL Series
Miniature Wirewound Current Sense Resistor WL Series
Miniature Wirewound Current Sense Ultra-low ohmic value series for Current Sensing applications The WL series contains very low inductance (<1nH at 1MHz Test) with miniaturized dimensions giving a great power to size ratio. The WL series use of the highest quality standard (96% Alumina) ceramic core manufactured using Wire winding/Spot Welding–by Computer Numerical Control (CNC) machine tools to ensure consistency of product quality. The encapsulation of the epoxy molding compound is done by advanced IC encapsulation mold/die technologies. Power rating 0.5-2 watts Resistance range 0.005-0.1 ohms 1% Tolerance standard TCR as low as 100ppm Miniature size

Miniature Wirewound

Current Sense

Ultra-low ohmic value series for Current Sensing applications The WL series contains very low inductance (<1nH at 1MHz Test) with miniaturized dimensions giving a great power to size ratio. The WL series use of the highest quality standard (96% Alumina) ceramic core manufactured using Wire winding/Spot Welding–by Computer Numerical Control (CNC) machine tools to ensure consistency of product quality. The encapsulation of the epoxy molding compound is done by advanced IC encapsulation mold/die technologies.

  • Power rating 0.5-2 watts
  • Resistance range 0.005-0.1 ohms
  • 1% Tolerance standard
  • TCR as low as 100ppm
  • Miniature size
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number WL Series
Product Name Miniature Wirewound Current Sense Resistor
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.0050 to 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details