Ohmite Manufacturing Co. Through Hole Resistors TK20P3R00JE

Description
3 Ohms ±5% 20W Through Hole Resistor TO-220-2 Current Sense Thick Film
Request a Quote Datasheet
Description
3 Ohms ±5% 20W Through Hole Resistor TO-220-2 Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TK20P3R00JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TK20P3R00JE-ND
Through Hole Resistors TK20P3R00JE-ND
3 Ohms ±5% 20W Through Hole Resistor TO-220-2 Current Sense Thick Film

3 Ohms ±5% 20W Through Hole Resistor TO-220-2 Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number TK20P3R00JE-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers