Ohmite Manufacturing Co. Resistor, Current Sense, 0.02 Ohm, 1W, 1%; Resistance Ohmite WLBR020FE

Description
RESISTOR, CURRENT SENSE, 0.02 OHM, 1W, 1%; Resistance:0.02ohm; Product Range:WL Series; Power Rating:1W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:7mm RoHS Compliant: Yes
Description
RESISTOR, CURRENT SENSE, 0.02 OHM, 1W, 1%; Resistance:0.02ohm; Product Range:WL Series; Power Rating:1W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Current Sense, 0.02 Ohm, 1W, 1%; Resistance Ohmite - 18M5470 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.02 Ohm, 1W, 1%; Resistance Ohmite
18M5470
Resistor, Current Sense, 0.02 Ohm, 1W, 1%; Resistance Ohmite 18M5470
RESISTOR, CURRENT SENSE, 0.02 OHM, 1W, 1%; Resistance:0.02ohm; Product Range:WL Series; Power Rating:1W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:7mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.02 OHM, 1W, 1%; Resistance:0.02ohm; Product Range:WL Series; Power Rating:1W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18M5470
Product Name Resistor, Current Sense, 0.02 Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers