Ohmite Manufacturing Co. Chip Resistor - Surface Mount SBK20R005FER

Description
5 mOhms ±1% 5W Chip Resistor Strip, C Bend Current Sense Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 5W Chip Resistor Strip, C Bend Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-SBK20R005FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-SBK20R005FERTR-ND
Chip Resistor - Surface Mount 273-SBK20R005FERTR-ND
5 mOhms ±1% 5W Chip Resistor Strip, C Bend Current Sense Metal Element

5 mOhms ±1% 5W Chip Resistor Strip, C Bend Current Sense Metal Element

Buy Now Datasheet
Miscellaneous Resistor - SBK20R005FER - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Resistor
SBK20R005FER
Miscellaneous Resistor SBK20R005FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number 273-SBK20R005FERTR-ND SBK20R005FER
Product Name Chip Resistor - Surface Mount Miscellaneous Resistor
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); Strip, C Bend
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTPR68GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers