Ohmite Manufacturing Co. Chip Resistor - Surface Mount SBK12R020FER

Description
20 mOhms ±1% 3W Chip Resistor Strip, C Bend Current Sense Metal Element
Request a Quote Datasheet
Description
20 mOhms ±1% 3W Chip Resistor Strip, C Bend Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-SBK12R020FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-SBK12R020FERTR-ND
Chip Resistor - Surface Mount 273-SBK12R020FERTR-ND
20 mOhms ±1% 3W Chip Resistor Strip, C Bend Current Sense Metal Element

20 mOhms ±1% 3W Chip Resistor Strip, C Bend Current Sense Metal Element

Buy Now Datasheet
Miscellaneous Resistor - SBK12R020FER - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Resistor
SBK12R020FER
Miscellaneous Resistor SBK12R020FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number 273-SBK12R020FERTR-ND SBK12R020FER
Product Name Chip Resistor - Surface Mount Miscellaneous Resistor
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); Strip, C Bend
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567495 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details