Ohmite Manufacturing Co. Current Sense Res, 0R1, 0.5%, 100W; Resistance Ohmite TGHGCR1000DE

Description
CURRENT SENSE RES, 0R1, 0.5%, 100W; Resistance:0.1ohm; Product Range:TGHG Series; Power Rating:100W; Resistance Tolerance:± 0.5%; Voltage Rating:-; Resistor Technology:Thick Film; Temperature Coefficient:± 60ppm/°C; Qualification:
Datasheet
Description
CURRENT SENSE RES, 0R1, 0.5%, 100W; Resistance:0.1ohm; Product Range:TGHG Series; Power Rating:100W; Resistance Tolerance:± 0.5%; Voltage Rating:-; Resistor Technology:Thick Film; Temperature Coefficient:± 60ppm/°C; Qualification:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R1, 0.5%, 100W; Resistance Ohmite - 55AC1023 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 0.5%, 100W; Resistance Ohmite
55AC1023
Current Sense Res, 0R1, 0.5%, 100W; Resistance Ohmite 55AC1023
CURRENT SENSE RES, 0R1, 0.5%, 100W; Resistance:0.1ohm; Product Range:TGHG Series; Power Rating:100W; Resistance Tolerance:± 0.5%; Voltage Rating:-; Resistor Technology:Thick Film; Temperature Coefficient:± 60ppm/°C; Qualification:

CURRENT SENSE RES, 0R1, 0.5%, 100W; Resistance:0.1ohm; Product Range:TGHG Series; Power Rating:100W; Resistance Tolerance:± 0.5%; Voltage Rating:-; Resistor Technology:Thick Film; Temperature Coefficient:± 60ppm/°C; Qualification:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55AC1023
Product Name Current Sense Res, 0R1, 0.5%, 100W; Resistance Ohmite
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED59L0FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details