Ohmite Manufacturing Co. Chassis Mount Resistors TGHDVR100JE

Description
100 mOhms ±5% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
100 mOhms ±5% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 273-TGHDVR100JE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
273-TGHDVR100JE-ND
Chassis Mount Resistors 273-TGHDVR100JE-ND
100 mOhms ±5% 100W Thick Film Chassis Mount Resistor

100 mOhms ±5% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Res, 0R1, 100W, Qc, Thick Film; Resistance Ohmite - 28AH1052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 100W, Qc, Thick Film; Resistance Ohmite
28AH1052
Res, 0R1, 100W, Qc, Thick Film; Resistance Ohmite 28AH1052
RES, 0R1, 100W, QC, THICK FILM; Resistance:0.1ohm; Product Range:TGHD Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/K; Product Length:32mm RoHS Compliant: Yes

RES, 0R1, 100W, QC, THICK FILM; Resistance:0.1ohm; Product Range:TGHD Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/K; Product Length:32mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TGHDVR100JE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TGHDVR100JE
Chassis Mount Resistors TGHDVR100JE
100W MINI SOT227 0.10 OHMS 5%

100W MINI SOT227 0.10 OHMS 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 273-TGHDVR100JE-ND 28AH1052 TGHDVR100JE
Product Name Chassis Mount Resistors Res, 0R1, 100W, Qc, Thick Film; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-2 Quick Connects
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details