Ohmite Manufacturing Co. Through Hole Resistors TK20PR030JE

Description
30 mOhms ±5% 20W Through Hole Resistor TO-220-2 Current Sense Thick Film
Request a Quote Datasheet
Description
30 mOhms ±5% 20W Through Hole Resistor TO-220-2 Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TK20PR030JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TK20PR030JE-ND
Through Hole Resistors TK20PR030JE-ND
30 mOhms ±5% 20W Through Hole Resistor TO-220-2 Current Sense Thick Film

30 mOhms ±5% 20W Through Hole Resistor TO-220-2 Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number TK20PR030JE-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73N1ER24FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details