Ohmite Manufacturing Co. Through Hole Resistors TK20PR050JE

Description
50 mOhms ±5% 20W Through Hole Resistor TO-220-2 Current Sense Thick Film
Request a Quote Datasheet
Description
50 mOhms ±5% 20W Through Hole Resistor TO-220-2 Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TK20PR050JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TK20PR050JE-ND
Through Hole Resistors TK20PR050JE-ND
50 mOhms ±5% 20W Through Hole Resistor TO-220-2 Current Sense Thick Film

50 mOhms ±5% 20W Through Hole Resistor TO-220-2 Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number TK20PR050JE-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details