Ohmite Manufacturing Co. Through Hole Resistors TK20P7K50JE

Description
7.5 kOhms ±5% 20W Through Hole Resistor TO-220-2 Current Sense Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±5% 20W Through Hole Resistor TO-220-2 Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TK20P7K50JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TK20P7K50JE-ND
Through Hole Resistors TK20P7K50JE-ND
7.5 kOhms ±5% 20W Through Hole Resistor TO-220-2 Current Sense Thick Film

7.5 kOhms ±5% 20W Through Hole Resistor TO-220-2 Current Sense Thick Film

Buy Now Datasheet
Resistor, Thick Film, 7.5Kohm, 20W, 5%; Resistance Ohmite - 83K9893 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 7.5Kohm, 20W, 5%; Resistance Ohmite
83K9893
Resistor, Thick Film, 7.5Kohm, 20W, 5%; Resistance Ohmite 83K9893
RESISTOR, THICK FILM, 7.5KOHM, 20W, 5%; Resistance:7.5kohm; Product Range:TK Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:150V; Resistor Element Type:Thick Film; No. of Pins:2 RoHS Compliant: Yes

RESISTOR, THICK FILM, 7.5KOHM, 20W, 5%; Resistance:7.5kohm; Product Range:TK Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:150V; Resistor Element Type:Thick Film; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TK20P7K50JE-ND 83K9893
Product Name Through Hole Resistors Resistor, Thick Film, 7.5Kohm, 20W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2AR82FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details