Ohmite Manufacturing Co. Through Hole Resistors TBH25PR075JE

Description
75 mOhms ±5% 25W Through Hole Resistor TO-220-2 Current Sense, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
75 mOhms ±5% 25W Through Hole Resistor TO-220-2 Current Sense, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TBH25PR075JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TBH25PR075JE-ND
Through Hole Resistors TBH25PR075JE-ND
75 mOhms ±5% 25W Through Hole Resistor TO-220-2 Current Sense, Moisture Resistant, Non-Inductive Thick Film

75 mOhms ±5% 25W Through Hole Resistor TO-220-2 Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor, 0.075 Ohm, 25W, 5%; Resistance Ohmite - 05R6076 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.075 Ohm, 25W, 5%; Resistance Ohmite
05R6076
Thick Film Resistor, 0.075 Ohm, 25W, 5%; Resistance Ohmite 05R6076
THICK FILM RESISTOR, 0.075 OHM, 25W, 5%; Resistance:0.075ohm; Product Range:TBH Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

THICK FILM RESISTOR, 0.075 OHM, 25W, 5%; Resistance:0.075ohm; Product Range:TBH Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TBH25PR075JE-ND 05R6076
Product Name Through Hole Resistors Thick Film Resistor, 0.075 Ohm, 25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220
Resistance Range 0.0750 ohms 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2AR56FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details