Ohmite Manufacturing Co. Resistor, Wirewound, 0.036 Ohm, 3W, 5%; Resistance Ohmite RW3R0DBR036JT

Description
RESISTOR, WIREWOUND, 0.036 OHM, 3W, 5%; Resistance:0.036ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:Current Sense; Product Range:RW Series; Qualification:- RoHS Compliant: No
Description
RESISTOR, WIREWOUND, 0.036 OHM, 3W, 5%; Resistance:0.036ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:Current Sense; Product Range:RW Series; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 0.036 Ohm, 3W, 5%; Resistance Ohmite - 96C2980 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.036 Ohm, 3W, 5%; Resistance Ohmite
96C2980
Resistor, Wirewound, 0.036 Ohm, 3W, 5%; Resistance Ohmite 96C2980
RESISTOR, WIREWOUND, 0.036 OHM, 3W, 5%; Resistance:0.036ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:Current Sense; Product Range:RW Series; Qualification:- RoHS Compliant: No

RESISTOR, WIREWOUND, 0.036 OHM, 3W, 5%; Resistance:0.036ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:Current Sense; Product Range:RW Series; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96C2980
Product Name Resistor, Wirewound, 0.036 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details