Ohmite Manufacturing Co. Current Sense Resistor; Mounting Type Ohmite RW2S0CBR030J

Description
Current Sense Resistor; Mounting Type:Surface Mount; Power Rating:2W; Resistance:0.03ohm; Series:RW; Termination:SMD; Type:Fixed
Description
Current Sense Resistor; Mounting Type:Surface Mount; Power Rating:2W; Resistance:0.03ohm; Series:RW; Termination:SMD; Type:Fixed

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor; Mounting Type Ohmite - 91F5011 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor; Mounting Type Ohmite
91F5011
Current Sense Resistor; Mounting Type Ohmite 91F5011
Current Sense Resistor; Mounting Type:Surface Mount; Power Rating:2W; Resistance:0.03ohm; Series:RW; Termination:SMD; Type:Fixed

Current Sense Resistor; Mounting Type:Surface Mount; Power Rating:2W; Resistance:0.03ohm; Series:RW; Termination:SMD; Type:Fixed

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 91F5011
Product Name Current Sense Resistor; Mounting Type Ohmite
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers