Ohmite Manufacturing Co. Through Hole Resistors WLCR100FET

Description
100 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
100 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WLCR100FECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WLCR100FECT-ND
Through Hole Resistors WLCR100FECT-ND
100 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

100 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - WLCR100FETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WLCR100FETR-ND
Through Hole Resistors WLCR100FETR-ND
100 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

100 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number WLCR100FECT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details