Ohmite Manufacturing Co. Resistor Wirewound, 5% Ohm, 3W, 5%; Resistance Ohmite RW3R0DBR050JT

Description
RESISTOR WIREWOUND, 5% OHM, 3W, 5%; Resistance:0.05ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:Current Sense; Product Range:RW Series; Voltage Rating:200VRoHS Compliant: No
Description
RESISTOR WIREWOUND, 5% OHM, 3W, 5%; Resistance:0.05ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:Current Sense; Product Range:RW Series; Voltage Rating:200VRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Wirewound, 5% Ohm, 3W, 5%; Resistance Ohmite - 13B611 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 5% Ohm, 3W, 5%; Resistance Ohmite
13B611
Resistor Wirewound, 5% Ohm, 3W, 5%; Resistance Ohmite 13B611
RESISTOR WIREWOUND, 5% OHM, 3W, 5%; Resistance:0.05ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:Current Sense; Product Range:RW Series; Voltage Rating:200VRoHS Compliant: No

RESISTOR WIREWOUND, 5% OHM, 3W, 5%; Resistance:0.05ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:Current Sense; Product Range:RW Series; Voltage Rating:200VRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13B611
Product Name Resistor Wirewound, 5% Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound
Mounting / Packaging SMD
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details