Ohmite Manufacturing Co. Chassis Mount Resistors TGHDXR500JE

Description
500 mOhms ±5% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
500 mOhms ±5% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 273-TGHDXR500JE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
273-TGHDXR500JE-ND
Chassis Mount Resistors 273-TGHDXR500JE-ND
500 mOhms ±5% 100W Thick Film Chassis Mount Resistor

500 mOhms ±5% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TGHDXR500JE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TGHDXR500JE
Chassis Mount Resistors TGHDXR500JE
100W SOT227 0.50 OHMS 5%

100W SOT227 0.50 OHMS 5%

Supplier's Site Datasheet
Res, 0R5, 100W, Wire Leaded, Thick Film; Resistance Ohmite - 28AH1065 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R5, 100W, Wire Leaded, Thick Film; Resistance Ohmite
28AH1065
Res, 0R5, 100W, Wire Leaded, Thick Film; Resistance Ohmite 28AH1065
RES, 0R5, 100W, WIRE LEADED, THICK FILM; Resistance:0.5ohm; Product Range:TGHD Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes

RES, 0R5, 100W, WIRE LEADED, THICK FILM; Resistance:0.5ohm; Product Range:TGHD Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-TGHDXR500JE-ND TGHDXR500JE 28AH1065
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 0R5, 100W, Wire Leaded, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-2 Wire Leads
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTP8R2JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details