Ohmite Manufacturing Co. Chassis Mount Resistors TGHGCR0200DE

Description
20 mOhms ±0.5% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
20 mOhms ±0.5% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TGHGCR0200DE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TGHGCR0200DE-ND
Chassis Mount Resistors TGHGCR0200DE-ND
20 mOhms ±0.5% 100W Thick Film Chassis Mount Resistor

20 mOhms ±0.5% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Thick Film Resistor - TGHGCR0200DE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
TGHGCR0200DE
Thick Film Resistor TGHGCR0200DE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Current Sense Res, 0R02, 0.5%, 100W; Resistance Ohmite - 42Y2171 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 0.5%, 100W; Resistance Ohmite
42Y2171
Current Sense Res, 0R02, 0.5%, 100W; Resistance Ohmite 42Y2171
CURRENT SENSE RES, 0R02, 0.5%, 100W; Resistance:0.02ohm; Product Range:TGHG Series; Power Rating:100W; Resistance Tolerance:± 0.5%; Voltage Rating:-; Resistor Technology:Thick Film; Temperature Coefficient:± 60ppm/°C; Qualification:-RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 0.5%, 100W; Resistance:0.02ohm; Product Range:TGHG Series; Power Rating:100W; Resistance Tolerance:± 0.5%; Voltage Rating:-; Resistor Technology:Thick Film; Temperature Coefficient:± 60ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - TGHGCR0200DE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TGHGCR0200DE
Chassis Mount Resistors TGHGCR0200DE
100W SOT227 0.0200 OHM 0.5%

100W SOT227 0.0200 OHM 0.5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TGHGCR0200DE-ND TGHGCR0200DE 42Y2171 TGHGCR0200DE
Product Name Chassis Mount Resistors Thick Film Resistor Current Sense Res, 0R02, 0.5%, 100W; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-4 M4 Threaded
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CGSSL3R015J-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details