Ohmite Manufacturing Co. Through Hole Resistors WLCR020FET

Description
20 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
20 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WLCR020FETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WLCR020FETR-ND
Through Hole Resistors WLCR020FETR-ND
20 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

20 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - WLCR020FECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WLCR020FECT-ND
Through Hole Resistors WLCR020FECT-ND
RES 0.02 OHM 1% 2W AXIAL

RES 0.02 OHM 1% 2W AXIAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number WLCR020FETR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTED56L0DDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details