Ohmite Manufacturing Co. Chassis Mount Resistors TGHGCR0250FE

Description
25 mOhms ±1% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
25 mOhms ±1% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TGHGCR0250FE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TGHGCR0250FE-ND
Chassis Mount Resistors TGHGCR0250FE-ND
25 mOhms ±1% 100W Thick Film Chassis Mount Resistor

25 mOhms ±1% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TGHGCR0250FE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TGHGCR0250FE
Chassis Mount Resistors TGHGCR0250FE
RES CHAS MNT 0.025 OHM 1% 100W

RES CHAS MNT 0.025 OHM 1% 100W

Supplier's Site Datasheet
Current Sense Res, 0R025, 1%, 100W; Resistance Ohmite - 59M9788 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 1%, 100W; Resistance Ohmite
59M9788
Current Sense Res, 0R025, 1%, 100W; Resistance Ohmite 59M9788
CURRENT SENSE RES, 0R025, 1%, 100W; Resistance:0.025ohm; Product Range:TGHG Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Thick Film; Temperature Coefficient:± 60ppm/°C; Qualification:- RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 1%, 100W; Resistance:0.025ohm; Product Range:TGHG Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Thick Film; Temperature Coefficient:± 60ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TGHGCR0250FE-ND TGHGCR0250FE 59M9788
Product Name Chassis Mount Resistors Chassis Mount Resistors Current Sense Res, 0R025, 1%, 100W; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-4 M4 Threaded
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data