27 Ohms ±5% 100W Thick Film Chassis Mount Resistor
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES, 27R, 100W, QC, THICK FILM; Resistance:27ohm; Product Range:TGHD Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/K; Product Length:32mm RoHS Compliant: Yes
100W MINI SOT227 27 OHMS 5%
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 273-TGHDV27R0JE-ND | TGHDV27R0JE | 28AH1058 | TGHDV27R0JE |
| Product Name | Chassis Mount Resistors | Thick Film Resistor | Res, 27R, 100W, Qc, Thick Film; Resistance Ohmite | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Current Sensing; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | SOT-227-2 | Quick Connects | ||
| Resistance Range | 27 ohms | 27 ohms | 27 ohms |