Ohmite Manufacturing Co. Chassis Mount Resistors TGHGCR0150FE

Description
15 mOhms ±1% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
15 mOhms ±1% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TGHGCR0150FE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TGHGCR0150FE-ND
Chassis Mount Resistors TGHGCR0150FE-ND
15 mOhms ±1% 100W Thick Film Chassis Mount Resistor

15 mOhms ±1% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Through Hole Current Sense Resistor, Tghg Series, 0.015 Ohm, 100 W, 1%, Sot-227, Thick Film Rohs Compliant Ohmite - 55X3728 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, Tghg Series, 0.015 Ohm, 100 W, 1%, Sot-227, Thick Film Rohs Compliant Ohmite
55X3728
Through Hole Current Sense Resistor, Tghg Series, 0.015 Ohm, 100 W, 1%, Sot-227, Thick Film Rohs Compliant Ohmite 55X3728
Through Hole Current Sense Resistor, TGHG Series, 0.015 ohm, 100 W, 1%, SOT-227, Thick Film RoHS Compliant: Yes

Through Hole Current Sense Resistor, TGHG Series, 0.015 ohm, 100 W, 1%, SOT-227, Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Thick Film;Res 0.015 Ohms;Pwr-Rtg 100 W;Tol 1%;SMT;SOT-227;Curr-Sense - 70024253 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 0.015 Ohms;Pwr-Rtg 100 W;Tol 1%;SMT;SOT-227;Curr-Sense
70024253
Resistor;Thick Film;Res 0.015 Ohms;Pwr-Rtg 100 W;Tol 1%;SMT;SOT-227;Curr-Sense 70024253
The TGHG Series uses state of the art technology to provide high reliable, non-inductive performance. This resistor is ideal for many current monitoring and controls applications. Features Resistance Values Beginning at 0.5 Milliohms Non-Inductive Four Terminal Kelvin Connection SOT-227 Package Four Terminals to Isolate Measurement Path from Current Flow Path Accuracy in a High Power Package Specifications Heat Sink: Nickel-Plated Copper Terminal Nuts: Metric M4 303 Stainless Steel Resistance Tolerances: 1% Pulse Current: Up to 500 A/0.5 Sec, Depending on Ohmic Value Temperature Coefficient: Referenced to 25°C, R Taken at –15°C and +105°C, 60 ppm/°C; 500 ppm/°C for Resistance Range 27 Milliohms to 49 Milliohms Power Rating: 100 W at 70°C Case Temperature; 50 Amp Permanent (Higher on Request) Dielectric Strength: 1000 VDC, Higher Value on Request Heat Resistance: Rth < 0.56 K/W Working Temperature Range: –55°C to +155°C

The TGHG Series uses state of the art technology to provide high reliable, non-inductive performance. This resistor is ideal for many current monitoring and controls applications. Features

  • Resistance Values Beginning at 0.5 Milliohms
  • Non-Inductive
  • Four Terminal Kelvin Connection
  • SOT-227 Package
  • Four Terminals to Isolate Measurement Path from Current Flow Path
  • Accuracy in a High Power Package Specifications
  • Heat Sink: Nickel-Plated Copper
  • Terminal Nuts: Metric M4 303 Stainless Steel
  • Resistance Tolerances: 1%
  • Pulse Current: Up to 500 A/0.5 Sec, Depending on Ohmic Value
  • Temperature Coefficient: Referenced to 25°C, R Taken at –15°C and +105°C, 60 ppm/°C; 500 ppm/°C for Resistance Range 27 Milliohms to 49 Milliohms
  • Power Rating: 100 W at 70°C Case Temperature; 50 Amp Permanent (Higher on Request)
  • Dielectric Strength: 1000 VDC, Higher Value on Request
  • Heat Resistance: Rth < 0.56 K/W
  • Working Temperature Range: –55°C to +155°C
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number TGHGCR0150FE-ND 55X3728 70024253
Product Name Chassis Mount Resistors Through Hole Current Sense Resistor, Tghg Series, 0.015 Ohm, 100 W, 1%, Sot-227, Thick Film Rohs Compliant Ohmite Resistor;Thick Film;Res 0.015 Ohms;Pwr-Rtg 100 W;Tol 1%;SMT;SOT-227;Curr-Sense
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-4 ThroughHole Surface Mount Technology (SMT / SMD); SOT-227
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details