DigiKey Datasheets for Medical Power Supplies

Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more

Page: 1 40 50 60 70 80 90 91 92 93 94 95 96 97 98 99 100 101 102 103 110 120 125
Product Name Notes
Isolated Module DC DC Converter 1 Output 12V 167mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 3.1V - 3.5V Input
Isolated Module DC DC Converter 1 Output 12V 42mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 3.1V - 3.5V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 15V 132mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 3.1V - 3.5V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 3.3V 200mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 3.3V 200mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 3.3V 200mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 3.3V 200mA 3.1V - 3.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 200mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3.1V - 3.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 3.3V 600mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 3.1V - 3.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 3.1V - 3.5V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 9V 222mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 12V -12V 41mA, 41mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 15V -9V 33mA, 55mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 151mA, 151mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 21.6V - 26.4V Input

<< Prev Next >>