DigiKey Datasheets for Medical Power Supplies

Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more

Page: 1 40 50 60 70 80 90 96 97 98 99 100 101 102 103 104 105 106 107 108 110 120 125
Product Name Notes
DC DC CONVERTER 5V 3.5W
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 72V Input
Isolated Module DC DC Converter 1 Output 12V 250mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 12V 290mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 72V Input
Isolated Module DC DC Converter 1 Output 15V 200mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 15V 233mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 24V 145mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 3.3V 900mA 18V - 72V Input
Isolated Module DC DC Converter 1 Output 3.3V 900mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 5V 700mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 5V 700mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 9V 330mA 18V - 72V Input
Isolated Module DC DC Converter 1 Output 9V 330mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 9V 388mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 9V 388mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 72V Input
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 72V Input
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 5V -5V 350mA, 350mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 5V -5V 350mA, 350mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 9V -9V 194mA, 194mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 9V -9V 194mA, 194mA 9V - 18V Input

<< Prev Next >>