DigiKey Datasheets for Medical Power Supplies
Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 900mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 900mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 9V 330mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 9V 330mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 9V 330mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 18V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 165mA, 165mA 18V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 165mA, 165mA 36V - 72V Input |
| << Prev | Next >> |