DigiKey Datasheets for Medical Power Supplies

Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more

Page: 1 50 60 70 80 90 100 110 111 112 113 114 115 116 117 118 119 120 121 122 123 125
Product Name Notes
1.2 M CABLE, USB C CONN., CLASS
1.2 M CABLE, USB C CONN., FIXED
100W USB-PD, LEVEL VII, 1.2M CA
100W USB-PD, LEVEL VII, 1.2M CAB
100W USB-PD, LEVEL VII, TYPE-C P
12V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
12V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
12V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
12V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
12V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
12V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
12V 60W AC/DC External Desktop (Class I) Adapter Cord Input
12V 60W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
12V 60W AC/DC External Desktop (Class II) Adapter Cord Input
12V 6W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
12V 6W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
12V, 1000W ENCLOSED FAN COOLED P
15V 36W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
15V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
15V 36W AC/DC External Desktop (Class II) Adapter Cord Input
15V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
15V 65W AC/DC External Desktop (Class I) Adapter Cord Input
15V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
15V 65W AC/DC External Desktop (Class II) Adapter Cord Input
18V 11W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
18V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
18V 36W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
18V 36W AC/DC External Desktop (Class I) Adapter Cord Input
18V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
18V 36W AC/DC External Desktop (Class II) Adapter Cord Input
18V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
18V 65W AC/DC External Desktop (Class I) Adapter Cord Input
18V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
18V 65W AC/DC External Desktop (Class II) Adapter Cord Input
19V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
19V 65W AC/DC External Desktop (Class I) Adapter Cord Input
19V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
19V 65W AC/DC External Desktop (Class II) Adapter Cord Input
24V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
24V 17W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
24V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
24V 36W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
24V 36W AC/DC External Desktop (Class I) Adapter Cord Input
24V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
24V 36W AC/DC External Desktop (Class II) Adapter Cord Input
24V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
24V 65W AC/DC External Desktop (Class I) Adapter Cord Input
24V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
24V 65W AC/DC External Desktop (Class II) Adapter Cord Input
24V, 1000W ENCLOSED FAN COOLED P
48V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
48V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
48V 65W AC/DC External Desktop (Class I) Adapter Cord Input
48V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
48V 65W AC/DC External Desktop (Class II) Adapter Cord Input
48V, 1000W ENCLOSED FAN COOLED P
5V 10W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5V 15W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
5V 15W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5V 25W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
5V 25W AC/DC External Desktop (Class I) Adapter Cord Input
5V 25W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
5V 25W AC/DC External Desktop (Class II) Adapter Cord Input
5V 5W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
5V 5W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
7.5V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
7.5V 30W AC/DC External Desktop (Class I) Adapter Cord Input
7.5V 30W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
7.5V 30W AC/DC External Desktop (Class II) Adapter Cord Input
9V 21W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
9V 27W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
9V 27W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
9V 36W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
9V 36W AC/DC External Desktop (Class I) Adapter Cord Input
9V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
9V 36W AC/DC External Desktop (Class II) Adapter Cord Input
9V 5.4W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
9V 5.4W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
AC DC ADAPTOR
AC-DC, 12 VDC, 4.16 A, SW, C14 D
AC-DC, 12 VDC, 4.16 A, SW, C8 DE
AC-DC, 15 VDC, 3.33 A, SW, C14 D
AC-DC, 15 VDC, 3.33 A, SW, C8 DE
AC-DC, 18 VDC, 3.15 A, SW, C14 D
AC-DC, 18 VDC, 3.15 A, SW, C8 DE
AC-DC, 24 VDC, 2.08 A, SW, C14 D
AC-DC, 24 VDC, 2.08 A, SW, C8 DE
AC-DC, 48 VDC, 1.04 A, SW, C14 D
AC-DC, 48 VDC, 1.04 A, SW, C8 DE
AC-DC, 5 VDC, 9 A, SW, C14 DESK-
AC-DC, 5 VDC, 9 A, SW, C8 DESK-T
AC/DC CONVERTER 12V 84W
AC/DC CONVERTER 15V 65W
AC/DC CONVERTER 18V 65W
AC/DC CONVERTER 24V 65W
AC/DC CONVERTER 48V 65W
AC/DC CONVERTER 5V 65W
BUILT-IN USB C CONN., CLASS II I
BUILT-IN USB C CONN., FIXED AU B
BUILT-IN USB C CONN., FIXED EU B
BUILT-IN USB C CONN., FIXED NORT
BUILT-IN USB C CONN., FIXED UK B
DC DC CONVERTER +/-15V 5W
DESKTOP WALL POWER ADAPTER
Isolated Module DC DC Converter 1 Output 12V 84mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 333mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 1.2A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 1.2A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 3.3V 300mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 3.3V 300mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 3.3V 300mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 700mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 700mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 700mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 1A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 9V 110mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 9V 110mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 12V -12V 208mA, 208mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 9V - 18V Input
Open Frame AC DC Converters 1 Output 12V 10.4A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 16.7A 100 ~ 240 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 12V 5.4A 80 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 7.1A 80 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 4.3A 80 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 5.6A 80 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 18V 11.1A 100 ~ 240 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 18V 3.6A 80 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 2.7A 80 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 3.6A 80 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 5.2A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 8.35A 100 ~ 240 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 36V 5.55A 100 ~ 240 VAC, 120 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 48V 4.2A 100 ~ 240 VAC, 120 ~ 370 VDC Input

<< Prev Next >>